Danaher Corporation Current Sensors LF 305-S

Description
Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - LF305-S-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
LF305-S-ND
Current Sensors LF305-S-ND
Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transdcuer 300A, Panel; Sensor Output Lem - 44W8448 - Newark, An Avnet Company
Chicago, IL, United States
Current Transdcuer 300A, Panel; Sensor Output Lem
44W8448
Current Transdcuer 300A, Panel; Sensor Output Lem 44W8448
CURRENT TRANSDCUER 300A, PANEL; Sensor Output:Closed Loop; Supply Voltage DC Min:12V; Supply Voltage DC Max:20V; Current Measuring Range DC:-500A to 500A; Current Measuring Range AC:-500A to 500A; Response Time:500ns; Accuracy RoHS Compliant: Yes

CURRENT TRANSDCUER 300A, PANEL; Sensor Output:Closed Loop; Supply Voltage DC Min:12V; Supply Voltage DC Max:20V; Current Measuring Range DC:-500A to 500A; Current Measuring Range AC:-500A to 500A; Response Time:500ns; Accuracy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number LF305-S-ND 44W8448
Product Name Current Sensors Current Transdcuer 300A, Panel; Sensor Output Lem
Loop Type Closed Loop Closed Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548328-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
Current Sensors - 448-TLI5572AE24E1E0001XTSA1CT-ND - DigiKey
Specs
Mounting / Configuration SOT-23-6 Thin, TSOT-23-6
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details