CURRENT SENSOR, 200A, 15.75V; Sensor Output:Current; Supply Voltage DC Min:-11.4V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-420A to 420A; Current Measuring Range AC:-420A to 420A; Response Time:500ns; Accuracy RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 99Y8151 |
| Product Name | Current Sensor, 200A, 15.75V; Sensor Output Lem |
| Electrical Output | Outputs an analog current signal |