Danaher Corporation Current Sensors LF 2010-S

Description
Current Sensor 2000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 2000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1181-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1181-ND
Current Sensors 398-1181-ND
Current Sensor 2000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 2000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Sensor, 2Ka, Current O/p, 25.2V; Sensor Output Lem - 99Y8150 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 2Ka, Current O/p, 25.2V; Sensor Output Lem
99Y8150
Current Sensor, 2Ka, Current O/p, 25.2V; Sensor Output Lem 99Y8150
CURRENT SENSOR, 2KA, CURRENT O/P, 25.2V; Sensor Output:Current; Supply Voltage DC Min:-14.25V; Supply Voltage DC Max:25.2V; Current Measuring Range DC:-3kA to 3kA; Current Measuring Range AC:-3kA to 3kA; Response Time:500ns; AccuracyRoHS Compliant: Yes

CURRENT SENSOR, 2KA, CURRENT O/P, 25.2V; Sensor Output:Current; Supply Voltage DC Min:-14.25V; Supply Voltage DC Max:25.2V; Current Measuring Range DC:-3kA to 3kA; Current Measuring Range AC:-3kA to 3kA; Response Time:500ns; AccuracyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1181-ND 99Y8150
Product Name Current Sensors Current Sensor, 2Ka, Current O/p, 25.2V; Sensor Output Lem
Loop Type Closed Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Outputs an analog current signal Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Coreless, High Precision, Hall-Effect Current Sensor IC - ACS37610LLUA-020U5 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 1000 amps
View Details
Sensor technology - Current sensors - TLI4971-A025T5-U-E0001 - TLI4971-A025T5-U-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 25 amps
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details