CURRENT SENSOR HE/CL 200A
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 398-LA200-P/SP4-ND |
| Product Name | Current Sensors |
| Loop Type | Closed Loop |
| Technology | Hall-Effect |
| Mounting / Configuration | Module, Single Pass Through |
| Operating Temperature | -13 to 185 F (-25 to 85 C) |
| Current | 200 amps |