Superior Electric Variable Transformer; Transformer Type Superior Electric L2M226C

Description
VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:280V; Output Current:3.1A; Constant Current Load:-; Knob Rotation:CCW, CW RoHS Compliant: Yes
Datasheet
Description
VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:280V; Output Current:3.1A; Constant Current Load:-; Knob Rotation:CCW, CW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Transformer Type Superior Electric - 91F5314 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
91F5314
Variable Transformer; Transformer Type Superior Electric 91F5314
VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:280V; Output Current:3.1A; Constant Current Load:-; Knob Rotation:CCW, CW RoHS Compliant: Yes

VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:280V; Output Current:3.1A; Constant Current Load:-; Knob Rotation:CCW, CW RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, Var.;120V Vi;0 to 280V Vo;3.1A;50/60Hz;Enclosed;Panel - 70120874 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Var.;120V Vi;0 to 280V Vo;3.1A;50/60Hz;Enclosed;Panel
70120874
Transformer, Var.;120V Vi;0 to 280V Vo;3.1A;50/60Hz;Enclosed;Panel 70120874
Enclosed L Series models meet OSHA requirements. All have grounded NEMA cord/plug, On/Off switch, pilot light, grounded output receptacle, fuse and rear slots for wall hanger brackets. Metered L2M Series have output voltage and current meters. Output connections are by NEMA style receptacle and 5-WAY® Binding Posts. All L2M models have rocker style “On Indicating” thermal magnetic circuit breaker, integral non-projecting handle and provision for wall mounting. All L and L2M Series models are Underwriters Laboratories listed. L10C, L21C and L116C units are CSA certified. L2M Series models also are cUL listed for use in Canada. Meet NAFTA requirements.

Enclosed L Series models meet OSHA requirements. All have grounded NEMA cord/plug, On/Off switch, pilot light, grounded output receptacle, fuse and rear slots for wall hanger brackets. Metered L2M Series have output voltage and current meters. Output connections are by NEMA style receptacle and 5-WAY® Binding Posts. All L2M models have rocker style “On Indicating” thermal magnetic circuit breaker, integral non-projecting handle and provision for wall mounting. All L and L2M Series models are Underwriters Laboratories listed. L10C, L21C and L116C units are CSA certified. L2M Series models also are cUL listed for use in Canada. Meet NAFTA requirements.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transformers Transformers
Product Number 91F5314 70120874
Product Name Variable Transformer; Transformer Type Superior Electric Transformer, Var.;120V Vi;0 to 280V Vo;3.1A;50/60Hz;Enclosed;Panel
Other Transformer Types / Applications Constant Current Transformer; Single Phase Transformer Isolation; Medical Transformer
Operating Frequency 50 Hz 50 to 60 Hz
Input Voltage 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details