Superior Electric Variable Transformer; Transformer Type Superior Electric L21C

Description
VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Constant Current Load:4.5A; Knob Rotation:CCW, CW
Datasheet
Description
VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Constant Current Load:4.5A; Knob Rotation:CCW, CW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Transformer Type Superior Electric - 79W051 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
79W051
Variable Transformer; Transformer Type Superior Electric 79W051
VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Constant Current Load:4.5A; Knob Rotation:CCW, CW

VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Constant Current Load:4.5A; Knob Rotation:CCW, CW

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 79W051
Product Name Variable Transformer; Transformer Type Superior Electric
Other Transformer Types / Applications Constant Current Transformer; Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5478-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details