Manufacturer: Fluke Electronics
Win Source Part Number: 876533-L206
Features: Flashlight Style
Package: Bulk
Categories: Tools
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8513.10.2000
Other Part Number: 2098595, FEL206
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 876533-L206 |
| Product Name | Unclassified - L206 |