Superior Electric Transformer, Var. Single Phase;120V Vi;0 to 140V Vo;10A;50/60Hz;Panel;15lbs. L116C

Description
Enclosed L Series models meet OSHA requirements. All have grounded NEMA cord/plug, On/Off switch, pilot light, grounded output receptacle, fuse and rear slots for wall hanger brackets. Metered L2M Series have output voltage and current meters. Output connections are by NEMA style receptacle and 5-WAY® Binding Posts. All L2M models have rocker style “On Indicating” thermal magnetic circuit breaker, integral non-projecting handle and provision for wall mounting. All L and L2M Series models are Underwriters Laboratories listed. L10C, L21C and L116C units are CSA certified. L2M Series models also are cUL listed for use in Canada. Meet NAFTA requirements.
Datasheet
Description
Enclosed L Series models meet OSHA requirements. All have grounded NEMA cord/plug, On/Off switch, pilot light, grounded output receptacle, fuse and rear slots for wall hanger brackets. Metered L2M Series have output voltage and current meters. Output connections are by NEMA style receptacle and 5-WAY® Binding Posts. All L2M models have rocker style “On Indicating” thermal magnetic circuit breaker, integral non-projecting handle and provision for wall mounting. All L and L2M Series models are Underwriters Laboratories listed. L10C, L21C and L116C units are CSA certified. L2M Series models also are cUL listed for use in Canada. Meet NAFTA requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Var. Single Phase;120V Vi;0 to 140V Vo;10A;50/60Hz;Panel;15lbs. - 70121017 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Var. Single Phase;120V Vi;0 to 140V Vo;10A;50/60Hz;Panel;15lbs.
70121017
Transformer, Var. Single Phase;120V Vi;0 to 140V Vo;10A;50/60Hz;Panel;15lbs. 70121017
Enclosed L Series models meet OSHA requirements. All have grounded NEMA cord/plug, On/Off switch, pilot light, grounded output receptacle, fuse and rear slots for wall hanger brackets. Metered L2M Series have output voltage and current meters. Output connections are by NEMA style receptacle and 5-WAY® Binding Posts. All L2M models have rocker style “On Indicating” thermal magnetic circuit breaker, integral non-projecting handle and provision for wall mounting. All L and L2M Series models are Underwriters Laboratories listed. L10C, L21C and L116C units are CSA certified. L2M Series models also are cUL listed for use in Canada. Meet NAFTA requirements.

Enclosed L Series models meet OSHA requirements. All have grounded NEMA cord/plug, On/Off switch, pilot light, grounded output receptacle, fuse and rear slots for wall hanger brackets. Metered L2M Series have output voltage and current meters. Output connections are by NEMA style receptacle and 5-WAY® Binding Posts. All L2M models have rocker style “On Indicating” thermal magnetic circuit breaker, integral non-projecting handle and provision for wall mounting. All L and L2M Series models are Underwriters Laboratories listed. L10C, L21C and L116C units are CSA certified. L2M Series models also are cUL listed for use in Canada. Meet NAFTA requirements.

Supplier's Site
Variable Transformer; Transformer Type Superior Electric - 05F1271 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
05F1271
Variable Transformer; Transformer Type Superior Electric 05F1271
VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Constant Current Load:10A; Knob Rotation:CCW, CW RoHS Compliant: Yes

VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Constant Current Load:10A; Knob Rotation:CCW, CW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 70121017 05F1271
Product Name Transformer, Var. Single Phase;120V Vi;0 to 140V Vo;10A;50/60Hz;Panel;15lbs. Variable Transformer; Transformer Type Superior Electric
Other Transformer Types / Applications Isolation; Medical Transformer Constant Current Transformer; Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details