The KUSB-3100 is a module from Keithley. This module protects against stray voltages that could damage equipment.
Features:
Economical Multifunction Data Acquisition USB Module
USB 2.0 and USB 1.1, true plug and-play compatibility
Five different USB-based compact measurement systems
12- and 16-bit resolution
High and low programmable gains
Input/output speeds up to 500kS/s
Up to 96 digital lines for monitoring or control
500V isolation barrier protects the computer and module from voltage spikes, ESD, and surges
Runs under Windows® 2000, XP, Vista, and 7 platforms
Accessories:
USB cable
CD-ROM containing a single user license, all user manuals, and the following software: KUSB device driver, Quick DataAcq application, DataAcq SDK, DTx-EZ, DT-LV Link.
Applications:
Voltage, temperature, strain, and vibration measurements
Analog stimulus/response testing
Relay control
Switch closure sensing
System automation
Security systems and monitoring
Burn-in
Position measurements
Frequency/event counting
In-vehicle automotive testing
Life science research
Educational teaching labs
The KUSB-3100 module, our economical solution, provides eight single-ended inputs with 12-bit resolution, up to 50 kS/s through put, two 12-bit ±10V analog outputs, 16 digital I/O lines, and 1 counter/timer.
Now, adding data acquisition capabilities to your PC is as easy as plugging in a mouse or keyboard. Within minutes of connecting one of our compact data acquisition modules to your computer and your sensor directly to the module, you’re ready to make measurements of voltage, temperature, pressure—whatever you need. And you have done this without opening your PC, without complicated programming, and without spending time configuring the module, power requirements, or connection schemes.
The Keithley KUSB-3100 Series brings true plug-and-play data acquisition to computers that contain Universal Serial Bus (USB) 2.0 and 1.1 ports. No more opening up your computer chassis to install boards—just plug in the module, install the included software, and you are ready to make measurements. It’s easy and efficient.
The KUSB-3100 is a module from Keithley. This module protects against stray voltages that could damage equipment.
Features:
- Economical Multifunction Data Acquisition USB Module
- USB 2.0 and USB 1.1, true plug and-play compatibility
- Five different USB-based compact measurement systems
- 12- and 16-bit resolution
- High and low programmable gains
- Input/output speeds up to 500kS/s
- Up to 96 digital lines for monitoring or control
- 500V isolation barrier protects the computer and module from voltage spikes, ESD, and surges
- Runs under Windows® 2000, XP, Vista, and 7 platforms
Accessories:
- USB cable
- CD-ROM containing a single user license, all user manuals, and the following software: KUSB device driver, Quick DataAcq application, DataAcq SDK, DTx-EZ, DT-LV Link.
Applications:
- Voltage, temperature, strain, and vibration measurements
- Analog stimulus/response testing
- Relay control
- Switch closure sensing
- System automation
- Security systems and monitoring
- Burn-in
- Position measurements
- Frequency/event counting
- In-vehicle automotive testing
- Life science research
- Educational teaching labs
The KUSB-3100 module, our economical solution, provides eight single-ended inputs with 12-bit resolution, up to 50 kS/s through put, two 12-bit ±10V analog outputs, 16 digital I/O lines, and 1 counter/timer.
Now, adding data acquisition capabilities to your PC is as easy as plugging in a mouse or keyboard. Within minutes of connecting one of our compact data acquisition modules to your computer and your sensor directly to the module, you’re ready to make measurements of voltage, temperature, pressure—whatever you need. And you have done this without opening your PC, without complicated programming, and without spending time configuring the module, power requirements, or connection schemes.
The Keithley KUSB-3100 Series brings true plug-and-play data acquisition to computers that contain Universal Serial Bus (USB) 2.0 and 1.1 ports. No more opening up your computer chassis to install boards—just plug in the module, install the included software, and you are ready to make measurements. It’s easy and efficient.