The KPCI-488LPA is a GPIB card from Keithley. Additional Features:
GPIB Controller Interface Card
Up to 14 instruments connected
Maximal 1.5MB/s data transfer rate
Cable length: Two meters between each instrument (suggested); Twenty meters total cable length
Data transfer mode: 8 bits parallel
Handshake: 3-wire handshake; reception of each data byte is acknowledged
EMC/EMI: CE, FCC Class A Compliant
Operating System: Microsoft® Windows®XP/2000/Vist
a
I/O connector: IEEE 488 standard 24-pin
Operating temperature: 0°C to 55°C
Storage temperature: -20°C to 80°C
Relative humidity: 5% to 95%, non-condensing
Power consumption @ +5.0V: 250mA (typical), 300mA (maximum)
Dimensions: 120 mm x 64.5 mm (not including connectors)
The KPCI-488LPA is a GPIB card from Keithley.
Additional Features:
- GPIB Controller Interface Card
- Up to 14 instruments connected
- Maximal 1.5MB/s data transfer rate
- Cable length: Two meters between each instrument (suggested); Twenty meters total cable length
- Data transfer mode: 8 bits parallel
- Handshake: 3-wire handshake; reception of each data byte is acknowledged
- EMC/EMI: CE, FCC Class A Compliant
- Operating System: Microsoft® Windows®XP/2000/Vista
- I/O connector: IEEE 488 standard 24-pin
- Operating temperature: 0°C to 55°C
- Storage temperature: -20°C to 80°C
- Relative humidity: 5% to 95%, non-condensing
- Power consumption @ +5.0V: 250mA (typical), 300mA (maximum)
- Dimensions: 120 mm x 64.5 mm (not including connectors)