Qualitrol Company, LLC Iris Power AGTracII

Description
The AGTracII and Capacitive Air Gap Sensor provides continuous monitoring of the air gap between the rotor and the stator winding on Hydro Generators. Features Air Gap Capacitive Sensors(4 to 16 sensors) Sensor Signal Conditioners Sync Sensor (1 sensor) Continuous Monitoring Instrument Data Management Software Processes the acquired signals in real time Detects the various machine modes of operation: – Stationary – Run up – Normal operation – Transient – Coast down Determines alarm conditions and sends alerts to the plant SCADA system Communicates with the plant SCADA system Transfers condition data to the Data Management Software Options Measuring Ranges Available 3 mm to 15 mm 5 mm to 25 mm 10 mm to 50 mm Applications The Data Management Software will allow the operator to perform, as a minimum, the following: Display and print data Set up and configuration according to the unit data On-line continuous diagnostic monitoring of all measured signals Set up database based on unit number Machine data set-up Provide data to a local area network Communicate with plant SCADA system Set and provide alarm and trip conditions Set up and accept synchronized time signals Identify malfunctioning sensors Software supplies numerous diagnostic tools Data Analysis Software Rotor pole profile/rotor geometry Stator and rotor shape with eccentricity Dynamic analysis of rotor Pole movement detection
Datasheet
Description
The AGTracII and Capacitive Air Gap Sensor provides continuous monitoring of the air gap between the rotor and the stator winding on Hydro Generators. Features Air Gap Capacitive Sensors(4 to 16 sensors) Sensor Signal Conditioners Sync Sensor (1 sensor) Continuous Monitoring Instrument Data Management Software Processes the acquired signals in real time Detects the various machine modes of operation: – Stationary – Run up – Normal operation – Transient – Coast down Determines alarm conditions and sends alerts to the plant SCADA system Communicates with the plant SCADA system Transfers condition data to the Data Management Software Options Measuring Ranges Available 3 mm to 15 mm 5 mm to 25 mm 10 mm to 50 mm Applications The Data Management Software will allow the operator to perform, as a minimum, the following: Display and print data Set up and configuration according to the unit data On-line continuous diagnostic monitoring of all measured signals Set up database based on unit number Machine data set-up Provide data to a local area network Communicate with plant SCADA system Set and provide alarm and trip conditions Set up and accept synchronized time signals Identify malfunctioning sensors Software supplies numerous diagnostic tools Data Analysis Software Rotor pole profile/rotor geometry Stator and rotor shape with eccentricity Dynamic analysis of rotor Pole movement detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iris Power AGTracII -  - Qualitrol Company, LLC
Fairport, NY, United States
Iris Power AGTracII
Iris Power AGTracII
The AGTracII and Capacitive Air Gap Sensor provides continuous monitoring of the air gap between the rotor and the stator winding on Hydro Generators. Features Air Gap Capacitive Sensors(4 to 16 sensors) Sensor Signal Conditioners Sync Sensor (1 sensor) Continuous Monitoring Instrument Data Management Software Processes the acquired signals in real time Detects the various machine modes of operation: – Stationary – Run up – Normal operation – Transient – Coast down Determines alarm conditions and sends alerts to the plant SCADA system Communicates with the plant SCADA system Transfers condition data to the Data Management Software Options Measuring Ranges Available 3 mm to 15 mm 5 mm to 25 mm 10 mm to 50 mm Applications The Data Management Software will allow the operator to perform, as a minimum, the following: Display and print data Set up and configuration according to the unit data On-line continuous diagnostic monitoring of all measured signals Set up database based on unit number Machine data set-up Provide data to a local area network Communicate with plant SCADA system Set and provide alarm and trip conditions Set up and accept synchronized time signals Identify malfunctioning sensors Software supplies numerous diagnostic tools Data Analysis Software Rotor pole profile/rotor geometry Stator and rotor shape with eccentricity Dynamic analysis of rotor Pole movement detection

The AGTracII and Capacitive Air Gap Sensor provides continuous monitoring of the air gap between the rotor and the stator winding on Hydro Generators.


Features

  • Air Gap Capacitive Sensors(4 to 16 sensors)
  • Sensor Signal Conditioners
  • Sync Sensor (1 sensor)
  • Continuous Monitoring Instrument
  • Data Management Software
  • Processes the acquired signals in real time
  • Detects the various machine modes of operation:
    – Stationary
    – Run up
    – Normal operation
    – Transient
    – Coast down
  • Determines alarm conditions and sends alerts to the plant SCADA system
  • Communicates with the plant SCADA system
  • Transfers condition data to the Data Management Software

Options

Measuring Ranges Available

  • 3 mm to 15 mm
  • 5 mm to 25 mm
  • 10 mm to 50 mm

Applications

The Data Management Software will allow the operator to perform, as a minimum, the following:

  • Display and print data
  • Set up and configuration according to the unit data
  • On-line continuous diagnostic monitoring of all measured signals
  • Set up database based on unit number
  • Machine data set-up
  • Provide data to a local area network
  • Communicate with plant SCADA system
  • Set and provide alarm and trip conditions
  • Set up and accept synchronized time signals
  • Identify malfunctioning sensors
  • Software supplies numerous diagnostic tools

Data Analysis Software

  • Rotor pole profile/rotor geometry
  • Stator and rotor shape with eccentricity
  • Dynamic analysis of rotor
  • Pole movement detection
Supplier's Site Datasheet

Technical Specifications

  Qualitrol Company, LLC
Product Category Gap Sensors and Feeler Gauges
Product Name Iris Power AGTracII
Unlock Full Specs
to access all available technical data

Similar Products

Air Gap Tool for Hydro Generators -  - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Gap Sensor / Feeler Gauge Type Gap Detecter / Detection Sensor
View Details
Distance sensor - SOOE-MS-R-PNLK-T - Festo Corporation
Specs
Gap Sensor / Feeler Gauge Type Gap Sensor
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Accuracy 0.0197 inch (0.5000 mm)
View Details
2 suppliers
Feeler Gauges - 2635074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gap Sensor / Feeler Gauge Type Fixed Feeler Gauge
View Details
Optical Micrometer and Laser Micrometers - LS-9006M - KEYENCE
Specs
Gap Sensor / Feeler Gauge Type Gap Sensor
Measuring Technology Laser or optical gaging; Non-contact
Measuring Range 1.31E-4 to 0.0197 ft (4.00E-4 to 0.0600 dm)
View Details