Fluke Current Probe, Clamp, 800A, Multimeter; Meter Side Connector Fluke I800 CAL DU

Description
CURRENT PROBE, CLAMP, 800A, MULTIMETER; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:800A; Current Range Min:100mA; Product Range:- RoHS Compliant: Yes
Description
CURRENT PROBE, CLAMP, 800A, MULTIMETER; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:800A; Current Range Min:100mA; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Probe, Clamp, 800A, Multimeter; Meter Side Connector Fluke - 12AC6241 - Newark, An Avnet Company
Chicago, IL, United States
Current Probe, Clamp, 800A, Multimeter; Meter Side Connector Fluke
12AC6241
Current Probe, Clamp, 800A, Multimeter; Meter Side Connector Fluke 12AC6241
CURRENT PROBE, CLAMP, 800A, MULTIMETER; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:800A; Current Range Min:100mA; Product Range:- RoHS Compliant: Yes

CURRENT PROBE, CLAMP, 800A, MULTIMETER; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:800A; Current Range Min:100mA; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC6241
Product Name Current Probe, Clamp, 800A, Multimeter; Meter Side Connector Fluke
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details