Fluke Ac Current Clamp; Meter Side Connector Fluke I5S

Description
AC CURRENT CLAMP; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:5A; Current Range Min:10mA; For Use With:Fluke Digital Multimeters; Product Range:-; Accuracy:10mA to 1A 1% +/-5mA; Accuracy %:1% RoHS Compliant: Yes
Datasheet
Description
AC CURRENT CLAMP; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:5A; Current Range Min:10mA; For Use With:Fluke Digital Multimeters; Product Range:-; Accuracy:10mA to 1A 1% +/-5mA; Accuracy %:1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Clamp; Meter Side Connector Fluke - 43K8757 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Clamp; Meter Side Connector Fluke
43K8757
Ac Current Clamp; Meter Side Connector Fluke 43K8757
AC CURRENT CLAMP; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:5A; Current Range Min:10mA; For Use With:Fluke Digital Multimeters; Product Range:-; Accuracy:10mA to 1A 1% +/-5mA; Accuracy %:1% RoHS Compliant: Yes

AC CURRENT CLAMP; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:5A; Current Range Min:10mA; For Use With:Fluke Digital Multimeters; Product Range:-; Accuracy:10mA to 1A 1% +/-5mA; Accuracy %:1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 43K8757
Product Name Ac Current Clamp; Meter Side Connector Fluke
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana, Meter Interface - 201W-36BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details