Fluke Current Clamps i410

Description
Fluke 1640967 Current Clamp
Request a Quote
Description
Fluke 1640967 Current Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Clamps - 2374218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
2374218
Current Clamps 2374218
Fluke 1640967 Current Clamp

Fluke 1640967 Current Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Test Probes
Product Number 2374218
Product Name Current Clamps
Probe Configuration 4 mm plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1796857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details