Fluke Current Clamp; Meter Side Connector Fluke I400

Description
CURRENT CLAMP; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:1A; For Use With:Fluke Digital Multimeters; Product Range:-; Accuracy:± 2% RoHS Compliant: Yes
Datasheet
Description
CURRENT CLAMP; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:1A; For Use With:Fluke Digital Multimeters; Product Range:-; Accuracy:± 2% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Clamp; Meter Side Connector Fluke - 56J9492 - Newark, An Avnet Company
Chicago, IL, United States
Current Clamp; Meter Side Connector Fluke
56J9492
Current Clamp; Meter Side Connector Fluke 56J9492
CURRENT CLAMP; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:1A; For Use With:Fluke Digital Multimeters; Product Range:-; Accuracy:± 2% RoHS Compliant: Yes

CURRENT CLAMP; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:1A; For Use With:Fluke Digital Multimeters; Product Range:-; Accuracy:± 2% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 56J9492
Product Name Current Clamp; Meter Side Connector Fluke
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Needle Tip Probe to Banana Socket, 18 AWG PVC Test Lead - 61034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details