Fluke Current Probe, Clamp, 20A, Oscilloscope; Meter Side Connector Fluke I30S CAL D

Description
CURRENT PROBE, CLAMP, 20A, OSCILLOSCOPE; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:20A; Current Range Min:5mA; For Use With:Fluke Oscilloscopes & Recording Instruments; Product Range:- RoHS Compliant: Yes
Description
CURRENT PROBE, CLAMP, 20A, OSCILLOSCOPE; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:20A; Current Range Min:5mA; For Use With:Fluke Oscilloscopes & Recording Instruments; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Probe, Clamp, 20A, Oscilloscope; Meter Side Connector Fluke - 12AC6216 - Newark, An Avnet Company
Chicago, IL, United States
Current Probe, Clamp, 20A, Oscilloscope; Meter Side Connector Fluke
12AC6216
Current Probe, Clamp, 20A, Oscilloscope; Meter Side Connector Fluke 12AC6216
CURRENT PROBE, CLAMP, 20A, OSCILLOSCOPE; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:20A; Current Range Min:5mA; For Use With:Fluke Oscilloscopes & Recording Instruments; Product Range:- RoHS Compliant: Yes

CURRENT PROBE, CLAMP, 20A, OSCILLOSCOPE; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:20A; Current Range Min:5mA; For Use With:Fluke Oscilloscopes & Recording Instruments; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC6216
Product Name Current Probe, Clamp, 20A, Oscilloscope; Meter Side Connector Fluke
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 2035551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm banana plug
Approvals RoHS Compliant
View Details
E-Z-Flex Kit, 0.080″ Socket - 9099-0491 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details