Fluke Ac Current Probe; Meter Side Connector Fluke I2000FLEX

Description
AC CURRENT PROBE; Meter Side Connector:4mm Double Banana Plug, Shrouded; Probe Side Connector:Flexible Cord Probe; Current Range Max:2kA; Current Range Min:1A; For Use With:Fluke Multimeters, Recorders, Data Loggers; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE; Meter Side Connector:4mm Double Banana Plug, Shrouded; Probe Side Connector:Flexible Cord Probe; Current Range Max:2kA; Current Range Min:1A; For Use With:Fluke Multimeters, Recorders, Data Loggers; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe; Meter Side Connector Fluke - 83F5828 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe; Meter Side Connector Fluke
83F5828
Ac Current Probe; Meter Side Connector Fluke 83F5828
AC CURRENT PROBE; Meter Side Connector:4mm Double Banana Plug, Shrouded; Probe Side Connector:Flexible Cord Probe; Current Range Max:2kA; Current Range Min:1A; For Use With:Fluke Multimeters, Recorders, Data Loggers; Product Range:- RoHS Compliant: Yes

AC CURRENT PROBE; Meter Side Connector:4mm Double Banana Plug, Shrouded; Probe Side Connector:Flexible Cord Probe; Current Range Max:2kA; Current Range Min:1A; For Use With:Fluke Multimeters, Recorders, Data Loggers; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 83F5828
Product Name Ac Current Probe; Meter Side Connector Fluke
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XL1 Mini-Hook to Lead Only, 18 AWG PVC Test Lead - 613XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details