Fluke Current Probe, Clamp, 200A, Multimeter; Meter Side Connector Fluke I200 CAL D

Description
CURRENT PROBE, CLAMP, 200A, MULTIMETER; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:500mA; For Use With:Fluke Multimeters; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CURRENT PROBE, CLAMP, 200A, MULTIMETER; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:500mA; For Use With:Fluke Multimeters; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe, Clamp, 200A, Multimeter; Meter Side Connector Fluke - 12AC6207 - Newark, An Avnet Company
Chicago, IL, United States
Current Probe, Clamp, 200A, Multimeter; Meter Side Connector Fluke
12AC6207
Current Probe, Clamp, 200A, Multimeter; Meter Side Connector Fluke 12AC6207
CURRENT PROBE, CLAMP, 200A, MULTIMETER; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:500mA; For Use With:Fluke Multimeters; Product Range:- RoHS Compliant: Yes

CURRENT PROBE, CLAMP, 200A, MULTIMETER; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:500mA; For Use With:Fluke Multimeters; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC6207
Product Name Current Probe, Clamp, 200A, Multimeter; Meter Side Connector Fluke
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details