Fluke Ac Current Probe, 3Ka, 24; Meter Side Connector Fluke I17XX-FLEX3000

Description
AC CURRENT PROBE, 3KA, 24"; Meter Side Connector:-; Probe Side Connector:Flexible Cord Probe; Current Range Max:3kA; Current Range Min:300A; For Use With:Fluke 1736 & 1738 Three-Phase Power Loggers; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE, 3KA, 24"; Meter Side Connector:-; Probe Side Connector:Flexible Cord Probe; Current Range Max:3kA; Current Range Min:300A; For Use With:Fluke 1736 & 1738 Three-Phase Power Loggers; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe, 3Ka, 24; Meter Side Connector Fluke - 59Y8625 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, 3Ka, 24; Meter Side Connector Fluke
59Y8625
Ac Current Probe, 3Ka, 24; Meter Side Connector Fluke 59Y8625
AC CURRENT PROBE, 3KA, 24"; Meter Side Connector:-; Probe Side Connector:Flexible Cord Probe; Current Range Max:3kA; Current Range Min:300A; For Use With:Fluke 1736 & 1738 Three-Phase Power Loggers; Product Range:- RoHS Compliant: Yes

AC CURRENT PROBE, 3KA, 24"; Meter Side Connector:-; Probe Side Connector:Flexible Cord Probe; Current Range Max:3kA; Current Range Min:300A; For Use With:Fluke 1736 & 1738 Three-Phase Power Loggers; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 59Y8625
Product Name Ac Current Probe, 3Ka, 24; Meter Side Connector Fluke
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details