Fluke Test Probes i1730-flex3000

Description
Test Probes Fluke-1730 iFlexi 3000A 24 IN
Datasheet
Description
Test Probes Fluke-1730 iFlexi 3000A 24 IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
i1730-flex3000
Test Probes i1730-flex3000
Test Probes Fluke-1730 iFlexi 3000A 24 IN

Test Probes Fluke-1730 iFlexi 3000A 24 IN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number i1730-flex3000
Product Name Test Probes
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Piercing Alligator Clip Jumper, 18 AWG PVC Test Lead - 684P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details