Fluke Digital Clamp Multimeter; Meter Side Connector Fluke I1010

Description
DIGITAL CLAMP MULTIMETER; Meter Side Connector:4mm Double Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; For Use With:Fluke Multimeters; Product Range:-; Accuracy:± 2% RoHS Compliant: Yes
Description
DIGITAL CLAMP MULTIMETER; Meter Side Connector:4mm Double Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; For Use With:Fluke Multimeters; Product Range:-; Accuracy:± 2% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Clamp Multimeter; Meter Side Connector Fluke - 01F007 - Newark, An Avnet Company
Chicago, IL, United States
Digital Clamp Multimeter; Meter Side Connector Fluke
01F007
Digital Clamp Multimeter; Meter Side Connector Fluke 01F007
DIGITAL CLAMP MULTIMETER; Meter Side Connector:4mm Double Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; For Use With:Fluke Multimeters; Product Range:-; Accuracy:± 2% RoHS Compliant: Yes

DIGITAL CLAMP MULTIMETER; Meter Side Connector:4mm Double Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; For Use With:Fluke Multimeters; Product Range:-; Accuracy:± 2% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 01F007
Product Name Digital Clamp Multimeter; Meter Side Connector Fluke
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details