Fluke Current Clamp, Ac/dc, 100A, Pv Tester; For Use With Fluke I100

Description
CURRENT CLAMP, AC/DC, 100A, PV TESTER; For Use With:Fluke SMFT-1000 Multifunction PV Tester and Performance Analyzer, I-V Curve Tracer; Product Range:
Datasheet
Description
CURRENT CLAMP, AC/DC, 100A, PV TESTER; For Use With:Fluke SMFT-1000 Multifunction PV Tester and Performance Analyzer, I-V Curve Tracer; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Clamp, Ac/dc, 100A, Pv Tester; For Use With Fluke - 57AK7526 - Newark, An Avnet Company
Chicago, IL, United States
Current Clamp, Ac/dc, 100A, Pv Tester; For Use With Fluke
57AK7526
Current Clamp, Ac/dc, 100A, Pv Tester; For Use With Fluke 57AK7526
CURRENT CLAMP, AC/DC, 100A, PV TESTER; For Use With:Fluke SMFT-1000 Multifunction PV Tester and Performance Analyzer, I-V Curve Tracer; Product Range:

CURRENT CLAMP, AC/DC, 100A, PV TESTER; For Use With:Fluke SMFT-1000 Multifunction PV Tester and Performance Analyzer, I-V Curve Tracer; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 57AK7526
Product Name Current Clamp, Ac/dc, 100A, Pv Tester; For Use With Fluke
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Piercing Alligator Clip to Shrouded R/A Banana Socket, 18 AWG PVC Test Lead - 673P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details