Fluke Ac Current Clamp, 1 Fluke I-1000S

Description
AC CURRENT CLAMP, 1:1; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:100mA; For Use With:Fluke Multimeters & Oscilloscopes; Product Range:-; Input Voltage Max:600VAC RoHS Compliant: No
Datasheet
Description
AC CURRENT CLAMP, 1:1; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:100mA; For Use With:Fluke Multimeters & Oscilloscopes; Product Range:-; Input Voltage Max:600VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Clamp, 1 Fluke - 27C3790 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Clamp, 1 Fluke
27C3790
Ac Current Clamp, 1 Fluke 27C3790
AC CURRENT CLAMP, 1:1; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:100mA; For Use With:Fluke Multimeters & Oscilloscopes; Product Range:-; Input Voltage Max:600VAC RoHS Compliant: No

AC CURRENT CLAMP, 1:1; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:100mA; For Use With:Fluke Multimeters & Oscilloscopes; Product Range:-; Input Voltage Max:600VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 27C3790
Product Name Ac Current Clamp, 1 Fluke
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
0.080″ Pin Plug, 22 AWG PVC Test Lead - 9101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details