Kollmorgen Corporation Housed Direct Drive Rotary (DDR) Motors Housed D & DH

Description
Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for gearboxes, timing belts and other transmission components. Our co-engineering capabilities ensure a right-fit solution for your application. Features D Series: 240 VAC line power DH Series: 400/480 VAC line power 5.3 to 339 N-m (3.9 to 250 lb-ft) continuous torque accommodates a wide range of application requirements Speeds up to 800 rpm meet most high torque / low speed application requirements Power ratings up to 3,240 watts meet the high power demands of most applications High-resolution sine encoder feedback devices provide exceptional accuracy and repeatability below one arc-second Optional rugged multi-speed resolver feedback provides reliable operation in harsh environments IP65 and 67 shaft sealing resists dust and water jets Built-in thermistor provides over-temperature protection CE Compliant, UL Recognition for global acceptance Benefits Provide programmable functionality in indexing systems that far exceed the throughput of mechanical or variable reluctance technologies Direct load connection eliminates backlash, compliance, maintenance and eventual replacement of gearboxes, belts or pulleys Zero backlash and compliance provides more responsive system performance Eliminates coupling devices, reducing overall machine size Single- and dual-bearing designs reduce static friction
Description
Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for gearboxes, timing belts and other transmission components. Our co-engineering capabilities ensure a right-fit solution for your application. Features D Series: 240 VAC line power DH Series: 400/480 VAC line power 5.3 to 339 N-m (3.9 to 250 lb-ft) continuous torque accommodates a wide range of application requirements Speeds up to 800 rpm meet most high torque / low speed application requirements Power ratings up to 3,240 watts meet the high power demands of most applications High-resolution sine encoder feedback devices provide exceptional accuracy and repeatability below one arc-second Optional rugged multi-speed resolver feedback provides reliable operation in harsh environments IP65 and 67 shaft sealing resists dust and water jets Built-in thermistor provides over-temperature protection CE Compliant, UL Recognition for global acceptance Benefits Provide programmable functionality in indexing systems that far exceed the throughput of mechanical or variable reluctance technologies Direct load connection eliminates backlash, compliance, maintenance and eventual replacement of gearboxes, belts or pulleys Zero backlash and compliance provides more responsive system performance Eliminates coupling devices, reducing overall machine size Single- and dual-bearing designs reduce static friction

Suppliers

Company
Product
Description
Supplier Links
Housed Direct Drive Rotary (DDR) Motors - Housed D & DH - Kollmorgen Corporation
Radford, VA, USA
Housed Direct Drive Rotary (DDR) Motors
Housed D & DH
Housed Direct Drive Rotary (DDR) Motors Housed D & DH
Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for gearboxes, timing belts and other transmission components. Our co-engineering capabilities ensure a right-fit solution for your application. Features D Series: 240 VAC line power DH Series: 400/480 VAC line power 5.3 to 339 N-m (3.9 to 250 lb-ft) continuous torque accommodates a wide range of application requirements Speeds up to 800 rpm meet most high torque / low speed application requirements Power ratings up to 3,240 watts meet the high power demands of most applications High-resolution sine encoder feedback devices provide exceptional accuracy and repeatability below one arc-second Optional rugged multi-speed resolver feedback provides reliable operation in harsh environments IP65 and 67 shaft sealing resists dust and water jets Built-in thermistor provides over-temperature protection CE Compliant, UL Recognition for global acceptance Benefits Provide programmable functionality in indexing systems that far exceed the throughput of mechanical or variable reluctance technologies Direct load connection eliminates backlash, compliance, maintenance and eventual replacement of gearboxes, belts or pulleys Zero backlash and compliance provides more responsive system performance Eliminates coupling devices, reducing overall machine size Single- and dual-bearing designs reduce static friction

Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for gearboxes, timing belts and other transmission components. Our co-engineering capabilities ensure a right-fit solution for your application.

Features

  • D Series: 240 VAC line power
  • DH Series: 400/480 VAC line power
  • 5.3 to 339 N-m (3.9 to 250 lb-ft) continuous torque accommodates a wide range of application requirements
  • Speeds up to 800 rpm meet most high torque / low speed application requirements
  • Power ratings up to 3,240 watts meet the high power demands of most applications
  • High-resolution sine encoder feedback devices provide exceptional accuracy and repeatability below one arc-second
  • Optional rugged multi-speed resolver feedback provides reliable operation in harsh environments
  • IP65 and 67 shaft sealing resists dust and water jets
  • Built-in thermistor provides over-temperature protection
  • CE Compliant, UL Recognition for global acceptance

Benefits

  • Provide programmable functionality in indexing systems that far exceed the throughput of mechanical or variable reluctance technologies
  • Direct load connection eliminates backlash, compliance, maintenance and eventual replacement of gearboxes, belts or pulleys
  • Zero backlash and compliance provides more responsive system performance
  • Eliminates coupling devices, reducing overall machine size
  • Single- and dual-bearing designs reduce static friction
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category AC Servomotors
Product Number Housed D & DH
Product Name Housed Direct Drive Rotary (DDR) Motors
AC Voltage & Frequency 400 VAC; 208-230/240V 60Hz; 460/480V/60Hz
Continuous Torque 51.6 to 3000.0 In-lbs (59.5 to 3459 kg-cm)
Rotor Inertia 0.8638 to 76.75 oz-in-sec² (6.1 to 542 kg-cm²)
Units Metric
Shaft Speed 800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details
Servo Motors - 198962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2546 HP
Continuous Current 5.4 amps
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-01AWA6EA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details