Danaher Corporation Current Sensor, 150A, Voltage O/p, 5Vdc; Sensor Output Lem HO 150-/SP30

Description
CURRENT SENSOR, 150A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-375A to 375A; Current Measuring Range AC:-375A to 375A; Response Time:2.5µs; AccuracyRoHS Compliant: Yes
Datasheet
Description
CURRENT SENSOR, 150A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-375A to 375A; Current Measuring Range AC:-375A to 375A; Response Time:2.5µs; AccuracyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor, 150A, Voltage O/p, 5Vdc; Sensor Output Lem - 99Y7972 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 150A, Voltage O/p, 5Vdc; Sensor Output Lem
99Y7972
Current Sensor, 150A, Voltage O/p, 5Vdc; Sensor Output Lem 99Y7972
CURRENT SENSOR, 150A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-375A to 375A; Current Measuring Range AC:-375A to 375A; Response Time:2.5µs; AccuracyRoHS Compliant: Yes

CURRENT SENSOR, 150A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-375A to 375A; Current Measuring Range AC:-375A to 375A; Response Time:2.5µs; AccuracyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 99Y7972
Product Name Current Sensor, 150A, Voltage O/p, 5Vdc; Sensor Output Lem
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details