A highly accurate accelerometer that can maintain a stable output even under the most extreme vibration and temperature conditions. Along with its ability to withstand extreme vibration without damage, the Model 141 can sense accelerations ranging from static acceleration up to 3000 Hz. Features:
Excellent Static and Dynamic Response
Temperature-Insensit
ive Gas Damping (0.7 Critical)
High Output Signal
High Overload Capability, (2000g static)
Low Transverse Sensitivity (0.012 g/g)
Wide-Range Rcal Type Calibration
Easy-to-Replace Cable Attachment
Compact, Lightweight
Optional EMI Filter Upgrade
A highly accurate accelerometer that can maintain a stable output even under the most extreme vibration and temperature conditions. Along with its ability to withstand extreme vibration without damage, the Model 141 can sense accelerations ranging from static acceleration up to 3000 Hz.
Features:
- Excellent Static and Dynamic Response
- Temperature-Insensitive Gas Damping (0.7 Critical)
- High Output Signal
- High Overload Capability, (2000g static)
- Low Transverse Sensitivity (0.012 g/g)
- Wide-Range Rcal Type Calibration
- Easy-to-Replace Cable Attachment
- Compact, Lightweight
- Optional EMI Filter Upgrade