Amprobe Test Tools Multimeters HD110C

Description
Amprobe HD110C Multimeter
Request a Quote Datasheet
Description
Amprobe HD110C Multimeter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 7944799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeters
7944799
Multimeters 7944799
Amprobe HD110C Multimeter

Amprobe HD110C Multimeter

Supplier's Site
Multimeters - 7944780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeters
7944780
Multimeters 7944780
Amprobe HD110C Multimeter

Amprobe HD110C Multimeter

Supplier's Site
Multimeters - 705-1088-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
705-1088-ND
Multimeters 705-1088-ND
Manual Average Handheld Digital (DMM) Multimeter 3.5 Digit LCD Display Voltage, Current, Resistance Continuity, Diode Test Function Features Auto Off

Manual Average Handheld Digital (DMM) Multimeter 3.5 Digit LCD Display Voltage, Current, Resistance Continuity, Diode Test Function Features Auto Off

Buy Now Datasheet
HEAVY DUTY MULTIMETER, 1500 VDC, IP67 - 70102017 - Allied Electronics, Inc.
Fort Worth, TX, USA
HEAVY DUTY MULTIMETER, 1500 VDC, IP67
70102017
HEAVY DUTY MULTIMETER, 1500 VDC, IP67 70102017
The HD110C is designed for professional use in harsh environments. The meter is unusually rugged and reliable in everyday heavy use applications. The meter is made using waterproof construction to prevent dirt, grime and moisture from entering the case and causing inaccurate readings or damaging shorts. Built of tough, fire-retardant thermoplastic resistant to grease and chemical spills, with all sensitive components shock-mounted for a drop resistant to at least eight feet. HD110C has an extended voltage measurement capability of 1500 VDC and 1000 VAC, unmatched by any other line of digital multimeters. The extended voltage ranges can withstand transients up to 12 kV. Highest voltage capability, measuring to 1500 VDC and 1000 VAC CAT IV 1000 V rated Special sealing for environment and water resistance. IP67 rated Constructed with drop-resistant housing and PCB mounting Magne-Grip™ holster, frees both hands for work Includes high voltage test leads with threaded alligator clips

The HD110C is designed for professional use in harsh environments. The meter is unusually rugged and reliable in everyday heavy use applications. The meter is made using waterproof construction to prevent dirt, grime and moisture from entering the case and causing inaccurate readings or damaging shorts.
Built of tough, fire-retardant thermoplastic resistant to grease and chemical spills, with all sensitive components shock-mounted for a drop resistant to at least eight feet. HD110C has an extended voltage measurement capability of 1500 VDC and 1000 VAC, unmatched by any other line of digital multimeters. The extended voltage ranges can withstand transients up to 12 kV.

  • Highest voltage capability, measuring to 1500 VDC and 1000 VAC
  • CAT IV 1000 V rated
  • Special sealing for environment and water resistance. IP67 rated
  • Constructed with drop-resistant housing and PCB mounting
  • Magne-Grip™ holster, frees both hands for work
  • Includes high voltage test leads with threaded alligator clips
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Digital Multimeters Digital Multimeters Digital Multimeters
Product Number 7944799 705-1088-ND 70102017
Product Name Multimeters Multimeters HEAVY DUTY MULTIMETER, 1500 VDC, IP67
Form Factor Handheld Handheld Handheld
Measurement Type AC; DC AC; DC; AC / DC
Special Measurement Types True RMS Current Measurement Continuity Check; Diode test
Options & Features Auto Off Battery powered
DC Voltage 0.2000 to 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details
4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
UT181A TRMS Datalogging Digital Multimeter - UT181A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC
Standards and Certifications RoHS
View Details