Pomona Electronics Banana, Meter Interface HB-60-0

Description
"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote
Description
"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Lead, Black, 1.524M, 70V, 15A, features front and vertical stacking banana plugs that mate with standard banana jacks, making it suitable for providing jumpers on chassis boxes. The lead is constructed with 18 AWG wire, insulated with PVC, and has a stranding of 65 x 36 t.c. The connectors are made from brass with a nickel plating finish, ensuring durability and low contact resistance of less than 0.001 Ohms per banana plug. The product is rated for a maximum operating temperature of +55°C and can handle up to 15 Amperes of current. It is also compliant with RoHS standards. The lead length is 1.524 meters (approximately 59 inches) and is designed for use in both hand-held testing and controlled voltage environments, with a maximum voltage rating of 30VAC/60VDC for hand-held testing and 5000 WVDC for hands-free testing.

Datasheet Summary
Powered by GS/AI

The Test Lead, Black, 1.524M, 70V, 15A, features front and vertical stacking banana plugs that mate with standard banana jacks, making it suitable for providing jumpers on chassis boxes. The lead is constructed with 18 AWG wire, insulated with PVC, and has a stranding of 65 x 36 t.c. The connectors are made from brass with a nickel plating finish, ensuring durability and low contact resistance of less than 0.001 Ohms per banana plug. The product is rated for a maximum operating temperature of +55°C and can handle up to 15 Amperes of current. It is also compliant with RoHS standards. The lead length is 1.524 meters (approximately 59 inches) and is designed for use in both hand-held testing and controlled voltage environments, with a maximum voltage rating of 30VAC/60VDC for hand-held testing and 5000 WVDC for hands-free testing.

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2246-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2246-ND
Banana, Meter Interface 501-2246-ND
"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
HB-60-0
Test Leads HB-60-0
Test Leads HORIZONTAL STACKIN

Test Leads HORIZONTAL STACKIN

Buy Now Datasheet
Test Lead, Black, 1.524M, 70V, 15A; Test Connector Type A Pomona - 06M7328 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.524M, 70V, 15A; Test Connector Type A Pomona
06M7328
Test Lead, Black, 1.524M, 70V, 15A; Test Connector Type A Pomona 06M7328
TEST LEAD, BLACK, 1.524M, 70V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:15A RoHS Compliant: Yes

TEST LEAD, BLACK, 1.524M, 70V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2246-ND HB-60-0 06M7328
Product Name Banana, Meter Interface Test Leads Test Lead, Black, 1.524M, 70V, 15A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Mini Alligator Clip to Meter Banana Plug, 22 AWG PVC Test Lead - 285M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details