Pomona Electronics Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) HB-24-2

Description
Test Clip Patch Cord, Body Material Nylon, Wire Size 20 AWG, Operating Temperature 102 °C Extension stacking banana plug on both ends. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.
Description
Test Clip Patch Cord, Body Material Nylon, Wire Size 20 AWG, Operating Temperature 102 °C Extension stacking banana plug on both ends. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) - 70198087 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held)
70198087
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) 70198087
Test Clip Patch Cord, Body Material Nylon, Wire Size 20 AWG, Operating Temperature 102 °C Extension stacking banana plug on both ends. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.

Test Clip Patch Cord, Body Material Nylon, Wire Size 20 AWG, Operating Temperature 102 °C
Extension stacking banana plug on both ends. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198087
Product Name Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA410 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details