Pomona Electronics Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) HB-24-0

Description
Test Clip Patch Cord, Body Material Nylon, Wire Size 20 AWG, Operating Temperature 102 °C Extension stacking banana plug on both ends. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.
Description
Test Clip Patch Cord, Body Material Nylon, Wire Size 20 AWG, Operating Temperature 102 °C Extension stacking banana plug on both ends. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) - 70198086 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held)
70198086
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) 70198086
Test Clip Patch Cord, Body Material Nylon, Wire Size 20 AWG, Operating Temperature 102 °C Extension stacking banana plug on both ends. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.

Test Clip Patch Cord, Body Material Nylon, Wire Size 20 AWG, Operating Temperature 102 °C
Extension stacking banana plug on both ends. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198086
Product Name Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-A200-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/326-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers