Current Sensor 600A 1 Channel Hall Effect, Open Loop Bidirectional Module
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | HAX600-S-ND |
| Product Name | Current Sensors |
| Loop Type | Open Loop |
| Technology | Hall-Effect |
| Mounting / Configuration | Module |
| Electrical Output | Voltage |
| Operating Temperature | -13 to 185 F (-25 to 85 C) |