PCB mounting Hall Effect current transducers designed around a proprietary ASIC.
AC,DC, and mixed current measurement. Unipolar 5V supply. Low power consumption. Extremely low profile. Reference in/out. Primary aperture for cable or busbar
Sensor Technology = Open Loop
Nominal Current = ±300A
Supply Voltage = 5 V
Sensor Type = Hall Effect
Mounting Type = PCB Mount
Frequency Bandwidth = DC to 50 kHz
Bore Size = 15 x 8mm
Accuracy = ±1 %
Series = HAIS
Minimum Operating Temperature = -40°C
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module
CURRENT TRANSDUCER, OPEN LOOP, 100A; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:5µs RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Current Sensors | Current Sensors | Current Sensors |
Product Number | 5329148 | 398-1030-ND | 03P9822 |
Product Name | Current Sensors | Current Transducer, Open Loop, 100A; Sensor Output Lem | |
Loop Type | Open Loop | Open Loop | Open Loop |
Technology | Hall-Effect | Hall-Effect | |
Mounting / Configuration | Printed Circuit Board; PCB Mount | Module | |
Operating Temperature | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) | |
Current | -300 to 300 amps | 100 amps | -300 to 300 amps |