Kollmorgen Corporation Submersible Servo Motors Goldline® S

Description
These brushless servo motors incorporate pressure compensation technology to allow underwater operation up to 20,000 ft while withstanding extreme environments. They feature stainless steel and aluminum nickel bronze housings or an anodized aluminum housing for lighter overall weight. All shafts are stainless steel and sealed with an externally serviceable O-ring seal. The S Series is fully tooled for cost-effective volume production. Features Choice of stainless steel and aluminum nickel bronze housings or an anodized aluminum housing for lighter overall weight Stainless steel shaft with externally serviceable seal NEMA mounts Resolver feedback SEACON connectors Pressure compensated: 10,000 psi Flying lead connections Designed to withstand severe shock and extreme environments
Datasheet
Description
These brushless servo motors incorporate pressure compensation technology to allow underwater operation up to 20,000 ft while withstanding extreme environments. They feature stainless steel and aluminum nickel bronze housings or an anodized aluminum housing for lighter overall weight. All shafts are stainless steel and sealed with an externally serviceable O-ring seal. The S Series is fully tooled for cost-effective volume production. Features Choice of stainless steel and aluminum nickel bronze housings or an anodized aluminum housing for lighter overall weight Stainless steel shaft with externally serviceable seal NEMA mounts Resolver feedback SEACON connectors Pressure compensated: 10,000 psi Flying lead connections Designed to withstand severe shock and extreme environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Servo Motors - Goldline® S - Kollmorgen Corporation
Radford, VA, USA
Submersible Servo Motors
Goldline® S
Submersible Servo Motors Goldline® S
These brushless servo motors incorporate pressure compensation technology to allow underwater operation up to 20,000 ft while withstanding extreme environments. They feature stainless steel and aluminum nickel bronze housings or an anodized aluminum housing for lighter overall weight. All shafts are stainless steel and sealed with an externally serviceable O-ring seal. The S Series is fully tooled for cost-effective volume production. Features Choice of stainless steel and aluminum nickel bronze housings or an anodized aluminum housing for lighter overall weight Stainless steel shaft with externally serviceable seal NEMA mounts Resolver feedback SEACON connectors Pressure compensated: 10,000 psi Flying lead connections Designed to withstand severe shock and extreme environments

These brushless servo motors incorporate pressure compensation technology to allow underwater operation up to 20,000 ft while withstanding extreme environments. They feature stainless steel and aluminum nickel bronze housings or an anodized aluminum housing for lighter overall weight. All shafts are stainless steel and sealed with an externally serviceable O-ring seal. The S Series is fully tooled for cost-effective volume production.

Features

  • Choice of stainless steel and aluminum nickel bronze housings or an anodized aluminum housing for lighter overall weight
  • Stainless steel shaft with externally serviceable seal
  • NEMA mounts
  • Resolver feedback
  • SEACON connectors
  • Pressure compensated: 10,000 psi
  • Flying lead connections
  • Designed to withstand severe shock and extreme environments
Supplier's Site Datasheet

Technical Specifications

  Kollmorgen Corporation
Product Category AC Servomotors
Product Number Goldline® S
Product Name Submersible Servo Motors
Output Power 2.75 to 28 HP
Continuous Torque 39.4 to 1921.0 In-lbs (45.43 to 2215 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S01330M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A420P-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
Servo Motors - 198963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.9248 HP
Continuous Current 17.1 amps
Continuous Torque 56.6 In-lbs (65.31 kg-cm)
View Details
Rotary Servo Motor - SGM7A-50D7F6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details