Fluke Fuse, Cartridge, 630Ma, 5X20Mm, Fast Act; Blow Characteristic Fluke FUSE-630MA BLSTR

Description
FUSE, CARTRIDGE, 630mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: NA
Datasheet
Description
FUSE, CARTRIDGE, 630mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 630Ma, 5X20Mm, Fast Act; Blow Characteristic Fluke - 50F9894 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 630Ma, 5X20Mm, Fast Act; Blow Characteristic Fluke
50F9894
Fuse, Cartridge, 630Ma, 5X20Mm, Fast Act; Blow Characteristic Fluke 50F9894
FUSE, CARTRIDGE, 630mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: NA

FUSE, CARTRIDGE, 630mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50F9894
Product Name Fuse, Cartridge, 630Ma, 5X20Mm, Fast Act; Blow Characteristic Fluke
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 1677768 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details