Fluke Multimeter Leads FTPL-1

Description
Fused Test Lead Set, 10A CATIII 1000V
Request a Quote Datasheet
Description
Fused Test Lead Set, 10A CATIII 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 8801397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
8801397
Multimeter Leads 8801397
Fused Test Lead Set, 10A CATIII 1000V

Fused Test Lead Set, 10A CATIII 1000V

Supplier's Site
Fused Test Lead Kit; Kit Contents Fluke - 47T2092 - Newark, An Avnet Company
Chicago, IL, United States
Fused Test Lead Kit; Kit Contents Fluke
47T2092
Fused Test Lead Kit; Kit Contents Fluke 47T2092
FUSED TEST LEAD KIT; Kit Contents:TL224 Silicone Test Leads, Fused Test Probes, 2mm Threaded Probe Tips, Insulated Caps; Product Range:-; Voltage Rating:1kV RoHS Compliant: Yes

FUSED TEST LEAD KIT; Kit Contents:TL224 Silicone Test Leads, Fused Test Probes, 2mm Threaded Probe Tips, Insulated Caps; Product Range:-; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
FTPL-1
Test Probes FTPL-1
Test Probes Fused Test Probe Set with Test Leads

Test Probes Fused Test Probe Set with Test Leads

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8801397 47T2092 FTPL-1
Product Name Multimeter Leads Fused Test Lead Kit; Kit Contents Fluke Test Probes
Probe Configuration Straight, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XHL Macro-Hook to Meter Pin Plug, 18 AWG PVC Test Lead - 606XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details