Danaher Motion Pillow Block/Bearing Housing FNYBUTWNO08

Description
LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 0.5 IN, OPEN, TWIN, NOT SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, INTEGRAL WIPER BOTH ENDS; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 0.5 IN, OPEN, TWIN, NOT SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, INTEGRAL WIPER BOTH ENDS; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8702145 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8702145
Pillow Block/Bearing Housing 8702145
LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 0.5 IN, OPEN, TWIN, NOT SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, INTEGRAL WIPER BOTH ENDS; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 0.5 IN, OPEN, TWIN, NOT SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, INTEGRAL WIPER BOTH ENDS; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8702145
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1-9/16 in. ID, 6-7/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BCE18G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details