Danaher Motion Pillow Block/Bearing Housing FNYBUPBO12

Description
LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 0.75 IN, OPEN, NOT SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, INTEGRAL WIPER BOTH ENDS; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 0.75 IN, OPEN, NOT SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, INTEGRAL WIPER BOTH ENDS; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8710785 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8710785
Pillow Block/Bearing Housing 8710785
LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 0.75 IN, OPEN, NOT SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, INTEGRAL WIPER BOTH ENDS; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 0.75 IN, OPEN, NOT SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, INTEGRAL WIPER BOTH ENDS; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8710785
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
10 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 37000 rpm
Load Rating 400 lbs (181 kg)
Housing Aluminum
View Details
Specs
Housing Aluminum
Width 6 inch (152 mm)
Height 4.06 inch (103 mm)
View Details