Danaher Motion Pillow Block/Bearing Housing FNYBUPBO08

Description
LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 0.5 IN, OPEN, NOT SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, INTEGRAL WIPER BOTH ENDS; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 0.5 IN, OPEN, NOT SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, INTEGRAL WIPER BOTH ENDS; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8710721 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8710721
Pillow Block/Bearing Housing 8710721
LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 0.5 IN, OPEN, NOT SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, INTEGRAL WIPER BOTH ENDS; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 0.5 IN, OPEN, NOT SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, INTEGRAL WIPER BOTH ENDS; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8710721
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Plastic Pillow Block Bearings - PPL205-STL-7/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.8750 inch (22.22 mm)
View Details