Fluke Test Probes FLUKE-I2500-10

Description
Test Probes IFLEX 2500A PROBE 10IN
Datasheet
Description
Test Probes IFLEX 2500A PROBE 10IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
FLUKE-I2500-10
Test Probes FLUKE-I2500-10
Test Probes IFLEX 2500A PROBE 10IN

Test Probes IFLEX 2500A PROBE 10IN

Buy Now Datasheet
Iflex 2500A Probe 10In; Meter Side Connector Fluke - 73R7381 - Newark, An Avnet Company
Chicago, IL, United States
Iflex 2500A Probe 10In; Meter Side Connector Fluke
73R7381
Iflex 2500A Probe 10In; Meter Side Connector Fluke 73R7381
IFLEX 2500A PROBE 10IN; Meter Side Connector:-; Probe Side Connector:Flexible Cord Probe; Current Range Max:2.5kA; Current Range Min:100mA; For Use With:Fluke Meters; Product Range:-; Accuracy %:3%; Test Probe Functions:Current RoHS Compliant: Yes

IFLEX 2500A PROBE 10IN; Meter Side Connector:-; Probe Side Connector:Flexible Cord Probe; Current Range Max:2.5kA; Current Range Min:100mA; For Use With:Fluke Meters; Product Range:-; Accuracy %:3%; Test Probe Functions:Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number FLUKE-I2500-10 73R7381
Product Name Test Probes Iflex 2500A Probe 10In; Meter Side Connector Fluke
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana, Meter Interface - 201W-24RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details