Laser Shaft Alignment Tool; Accessory Type:Laser Shaft Alignment Tool; Product Range:-; Accuracy %:99%; External Depth:45mm; External Height:220mm; External Width:165mm; Operating Temperature Max:50°C; Operating Temperature Min:-10°CRoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 78X4250 |
| Product Name | Laser Shaft Alignment Tool; Accessory Type Fluke |