Fluke Fluke-719Pro-300G

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7999152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fluke 719Pro pressure calibrators have a built-in, electrically-driven pump which eliminates the need to carry a separate handpump to generate pressure. A programmable 3-tiered display offers maximum flexibility for screening the users selection of pressure, temperature and electrical parameters. Damping, Min/Max and % error function facilitate pressure calibration performance under challenging pressure pulsation conditions. The 719Pro is compact and lightweight, enabling single-handed calibration and testing. Precision temperature measurement can be added by purchasing separately the RTD temperature probe Fluke-720RTD ( 796-1646 ). Maximum Pressure Measurement = 20bar Minimum Pressure Measurement = -0.8bar Resolution = 1 mbar Current Loop Measurement = Yes Maximum Operating Temperature = +50°C Minimum Operating Temperature = -10°C Weight = 1.2kg Dimensions = 241.3 x 111.8 x 70mm Height = 70mm Length = 241.3mm

Fluke 719Pro pressure calibrators have a built-in, electrically-driven pump which eliminates the need to carry a separate handpump to generate pressure. A programmable 3-tiered display offers maximum flexibility for screening the users selection of pressure, temperature and electrical parameters. Damping, Min/Max and % error function facilitate pressure calibration performance under challenging pressure pulsation conditions. The 719Pro is compact and lightweight, enabling single-handed calibration and testing. Precision temperature measurement can be added by purchasing separately the RTD temperature probe Fluke-720RTD ( 796-1646 ).
Maximum Pressure Measurement = 20bar
Minimum Pressure Measurement = -0.8bar
Resolution = 1 mbar
Current Loop Measurement = Yes
Maximum Operating Temperature = +50°C
Minimum Operating Temperature = -10°C
Weight = 1.2kg
Dimensions = 241.3 x 111.8 x 70mm
Height = 70mm
Length = 241.3mm

Supplier's Site
 - 7991310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fluke 719Pro pressure calibrators have a built-in, electrically-driven pump which eliminates the need to carry a separate handpump to generate pressure. A programmable 3-tiered display offers maximum flexibility for screening the users selection of pressure, temperature and electrical parameters. Damping, Min/Max and % error function facilitate pressure calibration performance under challenging pressure pulsation conditions. The 719Pro is compact and lightweight, enabling single-handed calibration and testing. Precision temperature measurement can be added by purchasing separately the RTD temperature probe Fluke-720RTD ( 796-1646 ). Maximum Pressure Measurement = 20bar Minimum Pressure Measurement = -0.8bar Resolution = 1 mbar Calibrated = RSCAL Current Loop Measurement = Yes Maximum Operating Temperature = +50°C Minimum Operating Temperature = -10°C Weight = 1.2kg Dimensions = 241.3 x 111.8 x 70mm Height = 70mm

Fluke 719Pro pressure calibrators have a built-in, electrically-driven pump which eliminates the need to carry a separate handpump to generate pressure. A programmable 3-tiered display offers maximum flexibility for screening the users selection of pressure, temperature and electrical parameters. Damping, Min/Max and % error function facilitate pressure calibration performance under challenging pressure pulsation conditions. The 719Pro is compact and lightweight, enabling single-handed calibration and testing. Precision temperature measurement can be added by purchasing separately the RTD temperature probe Fluke-720RTD ( 796-1646 ).
Maximum Pressure Measurement = 20bar
Minimum Pressure Measurement = -0.8bar
Resolution = 1 mbar
Calibrated = RSCAL
Current Loop Measurement = Yes
Maximum Operating Temperature = +50°C
Minimum Operating Temperature = -10°C
Weight = 1.2kg
Dimensions = 241.3 x 111.8 x 70mm
Height = 70mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Calibration Instruments
Product Number 7999152
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

 - 1236049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Other Properties Multi Function Calibrators
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
REF2510R ReferenceMate portable vibration reference source - REF2510R - Wilcoxon Sensing Technologies
Specs
Physical Properties Acceleration/ Vibration; Displacement/ Position
Other Properties Velocity
View Details