Fluke Thermocouple Calibrator, Lcd, Calibrated; Calibration Type Fluke FLUKE-714 CAL

Description
THERMOCOUPLE CALIBRATOR, LCD, CALIBRATED; Calibration Type:Thermocouple; External Height:187mm; External Width:87mm; External Depth:32mm; Accuracy:0.3 °C + 10 µV; Weight:330g; Operating Temperature Min:-10°C; Product Range:710 SeriesRoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE CALIBRATOR, LCD, CALIBRATED; Calibration Type:Thermocouple; External Height:187mm; External Width:87mm; External Depth:32mm; Accuracy:0.3 °C + 10 µV; Weight:330g; Operating Temperature Min:-10°C; Product Range:710 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Calibrator, Lcd, Calibrated; Calibration Type Fluke - 12AC7357 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Calibrator, Lcd, Calibrated; Calibration Type Fluke
12AC7357
Thermocouple Calibrator, Lcd, Calibrated; Calibration Type Fluke 12AC7357
THERMOCOUPLE CALIBRATOR, LCD, CALIBRATED; Calibration Type:Thermocouple; External Height:187mm; External Width:87mm; External Depth:32mm; Accuracy:0.3 °C + 10 µV; Weight:330g; Operating Temperature Min:-10°C; Product Range:710 SeriesRoHS Compliant: Yes

THERMOCOUPLE CALIBRATOR, LCD, CALIBRATED; Calibration Type:Thermocouple; External Height:187mm; External Width:87mm; External Depth:32mm; Accuracy:0.3 °C + 10 µV; Weight:330g; Operating Temperature Min:-10°C; Product Range:710 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 12AC7357
Product Name Thermocouple Calibrator, Lcd, Calibrated; Calibration Type Fluke
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Industrial Thermocouples Weatherproof Head with Welded NPT Process Connection - THERMOCOUPLE/STYLE 15 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details