Fluke Thermometers FLUKE-561

Description
Handheld, Gun -40 ~ 1022°F (-40 ~ 550°C) Infrared; Thermocouple Thermometer LCD C°/F° Backlight, Hold, Laser Sight, Min/Max/Dif/KTC
Request a Quote Datasheet
Description
Handheld, Gun -40 ~ 1022°F (-40 ~ 550°C) Infrared; Thermocouple Thermometer LCD C°/F° Backlight, Hold, Laser Sight, Min/Max/Dif/KTC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometers - 614-1037-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
614-1037-ND
Thermometers 614-1037-ND
Handheld, Gun -40 ~ 1022°F (-40 ~ 550°C) Infrared; Thermocouple Thermometer LCD C°/F° Backlight, Hold, Laser Sight, Min/Max/Dif/KTC

Handheld, Gun -40 ~ 1022°F (-40 ~ 550°C) Infrared; Thermocouple Thermometer LCD C°/F° Backlight, Hold, Laser Sight, Min/Max/Dif/KTC

Buy Now Datasheet
FLKE Non-Contact - FLUKE-561 - Galco Industrial Electronics
Madison Heights, MI, United States
FLKE Non-Contact
FLUKE-561
FLKE Non-Contact FLUKE-561
IR THERMOMETER

IR THERMOMETER

Supplier's Site
Two-In-One Infrared & Contact Thermometer - 70145627 - Allied Electronics, Inc.
Fort Worth, TX, USA
Two-In-One Infrared & Contact Thermometer
70145627
Two-In-One Infrared & Contact Thermometer 70145627
Multipurpose Thermometer for Heating, Ventilation, Air Conditioning & Refrigeration Inspections Lighten up your toolbox with the one tool that combines the temperature measurement functions that professionals need most for inspecting heating, ventilation, air conditioning and refrigeration systems. The Fluke 561 HVACPro provides both non-contact and contact temperature measurements, replacing several other test tools. It is fast, efficient and easy to use, saving you valuable time and effort. Benefits: Use the infrared (IR) thermometer to measure hot, moving, electrically energized and hard-to-reach objects instantly. Check motors, insulation, breakers, radiant heating, pipes, corroded connections and wires plus scan ducts in the ceiling from the floor without a ladder. Handy Velcro pipe probe included for superheat and sub-cooling contact measurements Or plug in your own industry-standard K-type thermocouple probes and get the most out of your tool investments. Features: Two-in-One Infrared and Contact Thermometer for HVAC/R Professionals IR thermometer for Measurements Up Close or at a Distance, without a Ladder Compatible with Tandard Mini-Connector K-Type Thermocouples, Velcro® Pipe Probe MIN, MAX and DIF Functions Help You Quickly Identify Problems Scan Large Areas or Small Objects Quickly and Efficiently

Multipurpose Thermometer for Heating, Ventilation, Air Conditioning & Refrigeration Inspections
Lighten up your toolbox with the one tool that combines the temperature measurement functions that professionals need most for inspecting heating, ventilation, air conditioning and refrigeration systems. The Fluke 561 HVACPro provides both non-contact and contact temperature measurements, replacing several other test tools. It is fast, efficient and easy to use, saving you valuable time and effort. Benefits:

  • Use the infrared (IR) thermometer to measure hot, moving, electrically energized and hard-to-reach objects instantly.
  • Check motors, insulation, breakers, radiant heating, pipes, corroded connections and wires plus scan ducts in the ceiling from the floor without a ladder.
  • Handy Velcro pipe probe included for superheat and sub-cooling contact measurements
  • Or plug in your own industry-standard K-type thermocouple probes and get the most out of your tool investments.

Features:

  • Two-in-One Infrared and Contact Thermometer for HVAC/R Professionals
  • IR thermometer for Measurements Up Close or at a Distance, without a Ladder
  • Compatible with Tandard Mini-Connector K-Type Thermocouples, Velcro® Pipe Probe
  • MIN, MAX and DIF Functions Help You Quickly Identify Problems
  • Scan Large Areas or Small Objects Quickly and Efficiently
Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Allied Electronics, Inc.
Product Category Industrial Thermometers Industrial Thermometers Digital Thermometers
Product Number 614-1037-ND FLUKE-561 70145627
Product Name Thermometers FLKE Non-Contact Two-In-One Infrared & Contact Thermometer
Thermometer Type Thermocouple Technology
Unlock Full Specs
to access all available technical data

Similar Products

Smart High-Precision Pyrometers - Tube Metal Temperature - SPOT+ TMT - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1800 C (572 to 3272 F)
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to 450 C (-31 to 842 F)
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details