Fluke Oscilloscopes FLUKE-190-202/AM

Description
200MHz Handheld Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT III 1000V, CAT IV 600V Record, Save, Trend, DMM
Request a Quote Datasheet
Description
200MHz Handheld Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT III 1000V, CAT IV 600V Record, Save, Trend, DMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - 614-1172-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
614-1172-ND
Oscilloscopes 614-1172-ND
200MHz Handheld Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT III 1000V, CAT IV 600V Record, Save, Trend, DMM

200MHz Handheld Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT III 1000V, CAT IV 600V Record, Save, Trend, DMM

Buy Now Datasheet
ScopeMeter, 200 MHz, 2-Channels plus DMM/Ext Input, Americas - 70146011 - Allied Electronics, Inc.
Fort Worth, TX, USA
ScopeMeter, 200 MHz, 2-Channels plus DMM/Ext Input, Americas
70146011
ScopeMeter, 200 MHz, 2-Channels plus DMM/Ext Input, Americas 70146011
ScopeMeter, 200 MHz, 2-Channels plus DMM/Ext Input, Americas

ScopeMeter, 200 MHz, 2-Channels plus DMM/Ext Input, Americas

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 614-1172-ND 70146011
Product Name Oscilloscopes ScopeMeter, 200 MHz, 2-Channels plus DMM/Ext Input, Americas
Host Interface USB
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 2372487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details
MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope - MSO3024HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details