Fluke Multimeter, HVAC; w/Thermometer FLUKE-116

Description
Fluke 116 HVAC Multimeter with Temperature and Microamps Compact true-rms meter for HVAC (heating ventilation air conditioning) troubleshooting. The Fluke 116 was specifically designed for the HVAC professional. It has everything needed in an HVAC meter including temperature and microamp measurements to quickly troubleshoot problems with HVAC equipment and flame sensors. Also check out the Fluke 114 Electrical Multimeter, the Fluke 115 Multimeter, and the Fluke 117, the Electrician's Multimeter with Non-contact voltage. Built in thermometer for HVAC applications Microamps to test flame sensors LoZ: helps prevent false readings due to ghost voltage Large white LED backlight to work in poorly lit areas Resistance, continuity, frequency and capacitance Min/Max/Average with elapsed time to record signal fluctuations Compact ergonomic design for one-handed operation Compatible with optional magnetic hanger (ToolPak™) CAT III 600 V safety rated
Description
Fluke 116 HVAC Multimeter with Temperature and Microamps Compact true-rms meter for HVAC (heating ventilation air conditioning) troubleshooting. The Fluke 116 was specifically designed for the HVAC professional. It has everything needed in an HVAC meter including temperature and microamp measurements to quickly troubleshoot problems with HVAC equipment and flame sensors. Also check out the Fluke 114 Electrical Multimeter, the Fluke 115 Multimeter, and the Fluke 117, the Electrician's Multimeter with Non-contact voltage. Built in thermometer for HVAC applications Microamps to test flame sensors LoZ: helps prevent false readings due to ghost voltage Large white LED backlight to work in poorly lit areas Resistance, continuity, frequency and capacitance Min/Max/Average with elapsed time to record signal fluctuations Compact ergonomic design for one-handed operation Compatible with optional magnetic hanger (ToolPak™) CAT III 600 V safety rated

Suppliers

Company
Product
Description
Supplier Links
Multimeter, HVAC; w/Thermometer - 70145622 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter, HVAC; w/Thermometer
70145622
Multimeter, HVAC; w/Thermometer 70145622
Fluke 116 HVAC Multimeter with Temperature and Microamps Compact true-rms meter for HVAC (heating ventilation air conditioning) troubleshooting. The Fluke 116 was specifically designed for the HVAC professional. It has everything needed in an HVAC meter including temperature and microamp measurements to quickly troubleshoot problems with HVAC equipment and flame sensors. Also check out the Fluke 114 Electrical Multimeter, the Fluke 115 Multimeter, and the Fluke 117, the Electrician's Multimeter with Non-contact voltage. Built in thermometer for HVAC applications Microamps to test flame sensors LoZ: helps prevent false readings due to ghost voltage Large white LED backlight to work in poorly lit areas Resistance, continuity, frequency and capacitance Min/Max/Average with elapsed time to record signal fluctuations Compact ergonomic design for one-handed operation Compatible with optional magnetic hanger (ToolPak™) CAT III 600 V safety rated

Fluke 116 HVAC Multimeter with Temperature and Microamps
Compact true-rms meter for HVAC (heating ventilation air conditioning) troubleshooting. The Fluke 116 was specifically designed for the HVAC professional. It has everything needed in an HVAC meter including temperature and microamp measurements to quickly troubleshoot problems with HVAC equipment and flame sensors.
Also check out the Fluke 114 Electrical Multimeter, the Fluke 115 Multimeter, and the Fluke 117, the Electrician's Multimeter with Non-contact voltage.

  • Built in thermometer for HVAC applications
  • Microamps to test flame sensors
  • LoZ: helps prevent false readings due to ghost voltage
  • Large white LED backlight to work in poorly lit areas
  • Resistance, continuity, frequency and capacitance
  • Min/Max/Average with elapsed time to record signal fluctuations
  • Compact ergonomic design for one-handed operation
  • Compatible with optional magnetic hanger (ToolPak™)
  • CAT III 600 V safety rated
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Thermometers
Product Number 70145622
Product Name Multimeter, HVAC; w/Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Food/Hygiene Temperature Meter - PCE-ST 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -40 to 250 C (-40 to 482 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Smart High-Precision Pyrometers - SPOT+ M390 - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 150 to 1800 C (302 to 3272 F)
Application Type Industrial
View Details