Manufacturer: Fluke Electronics
Win Source Part Number: 872801-FLK-VT04A GLOBAL
Series: VT04
Features: Handheld, Gun 14 ~ 482°F (-10 ~ 250°C) Infrared Thermometer LCD, Triple C°/F° Auto Off, Memory
Package: Bulk
Part Status: Obsolete
Categories: Test and Measurement
ECCN: CAM 6A993A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9027.50.4020
Other Part Number: FLK-VT04A GLOBAL-ND, FLK-VT04AGLOBALINACT
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 872801-FLK-VT04A GLOBAL |
| Product Name | Unclassified - FLK-VT04A GLOBAL |