TEST LEAD SET, 2 SET, 1KV, 10A; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 57AK7521 |
| Product Name | Test Lead Set, 2 Set, 1Kv, 10A; Test Connector Type A Fluke |
| Voltage Rating | 1000 volts |