Fluke Test Lead Set, 2 Set, 1Kv, 10A; Test Connector Type A Fluke FLK-TL1000 KIT

Description
TEST LEAD SET, 2 SET, 1KV, 10A; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2; Product Range:
Description
TEST LEAD SET, 2 SET, 1KV, 10A; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 2 Set, 1Kv, 10A; Test Connector Type A Fluke - 57AK7520 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 2 Set, 1Kv, 10A; Test Connector Type A Fluke
57AK7520
Test Lead Set, 2 Set, 1Kv, 10A; Test Connector Type A Fluke 57AK7520
TEST LEAD SET, 2 SET, 1KV, 10A; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2; Product Range:

TEST LEAD SET, 2 SET, 1KV, 10A; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 57AK7520
Product Name Test Lead Set, 2 Set, 1Kv, 10A; Test Connector Type A Fluke
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Needle Tip Probe to Meter Pin Plug, 18 AWG PVC Test Lead - 60634 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details