Fluke Pressure Pumps FLK-700PTPK/APAC

Description
PNEUMATIC TEST PUMP KIT, 0 TO 600 PSI/40
Request a Quote
Description
PNEUMATIC TEST PUMP KIT, 0 TO 600 PSI/40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Pumps - 7588920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Pumps
7588920
Pressure Pumps 7588920
PNEUMATIC TEST PUMP KIT, 0 TO 600 PSI/40

PNEUMATIC TEST PUMP KIT, 0 TO 600 PSI/40

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 7588920
Product Name Pressure Pumps
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100277 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
14C3-E5 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source Electric Motor
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details