Fluke Flashlights FL-45 EX

Description
"Flashlight Standard Style LED 45 Lumens AAA (Requires 2) 5.59"" (142.0mm)"
Request a Quote Datasheet
Description
"Flashlight Standard Style LED 45 Lumens AAA (Requires 2) 5.59"" (142.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlights - 614-1489-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
614-1489-ND
Flashlights 614-1489-ND
"Flashlight Standard Style LED 45 Lumens AAA (Requires 2) 5.59"" (142.0mm)"

"Flashlight Standard Style LED 45 Lumens AAA (Requires 2) 5.59"" (142.0mm)"

Buy Now Datasheet
Pocket Light, 45Lm, Cree Led, 40M; Flashlight Type Fluke - 73AC9472 - Newark, An Avnet Company
Chicago, IL, United States
Pocket Light, 45Lm, Cree Led, 40M; Flashlight Type Fluke
73AC9472
Pocket Light, 45Lm, Cree Led, 40M; Flashlight Type Fluke 73AC9472
POCKET LIGHT, 45LM, CREE LED, 40M; Flashlight Type:Pocket Light; Light Source:Cree LED; Lumen Output:45lm; Power Source:AAA Batteries x 2; Flashlight Body Material:-; Product Range:- RoHS Compliant: Yes

POCKET LIGHT, 45LM, CREE LED, 40M; Flashlight Type:Pocket Light; Light Source:Cree LED; Lumen Output:45lm; Power Source:AAA Batteries x 2; Flashlight Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number 614-1489-ND 73AC9472
Product Name Flashlights Pocket Light, 45Lm, Cree Led, 40M; Flashlight Type Fluke
Flashlight Type LED Flashlight; Standard LED Flashlight; Cree LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 143259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Lights > C8 Xenon -  - Underwater Kinetics
Underwater Kinetics
Specs
Flashlight Type Rechargeable Flashlight; XENON
Power Source Battery; Alkaline; Re-Chargeable; 8C Alkaline / LR14
Length 6.6 inch (168 mm)
View Details